Win Source Part Number: 1238953-SPMWH22296Q7
Category: Optoelectronics>LED Lighting - White
Series: LM283BS+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 70mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 9.4V
Current - Test: 60mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 61lm (58lm ~ 63lm)
Lumens/Watt @ Current - Test: 108 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH22296
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238953-SPMWH22296Q7SGRKS1 |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Cool |