Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH2228MD5WAUMS1

Description
Win Source Part Number: 1239395-SPMWH2228MD5 WAUMS1 Category: Optoelectronics>LED Lighting - White Series: LM281BA Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 3500K Flux @ 25°C, Current - Test: 21lm (20lm ~ 22lm) Lumens/Watt @ Current - Test: 109 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH2228 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239395-SPMWH2228MD5 WAUMS1 Category: Optoelectronics>LED Lighting - White Series: LM281BA Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 3500K Flux @ 25°C, Current - Test: 21lm (20lm ~ 22lm) Lumens/Watt @ Current - Test: 109 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH2228 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239395-SPMWH2228MD5WAUMS1
Optoelectronics - LED Lighting - White 1239395-SPMWH2228MD5WAUMS1
Win Source Part Number: 1239395-SPMWH2228MD5 WAUMS1 Category: Optoelectronics>LED Lighting - White Series: LM281BA Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 3500K Flux @ 25°C, Current - Test: 21lm (20lm ~ 22lm) Lumens/Watt @ Current - Test: 109 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH2228 Product Status: Not For New Designs

Win Source Part Number: 1239395-SPMWH2228MD5WAUMS1
Category: Optoelectronics>LED Lighting - White
Series: LM281BA
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 70mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 60mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 21lm (20lm ~ 22lm)
Lumens/Watt @ Current - Test: 109 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 25°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH2228
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239395-SPMWH2228MD5WAUMS1
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
3.5X2.8MM RED SMD LED - AA3528SESK/J3 - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.8mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
3 suppliers
LED Indication - Discrete - XZM2CRK45S-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details