Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH22286D7WAR0S2

Description
Win Source Part Number: 1239390-SPMWH22286D7 WAR0S2 Category: Optoelectronics>LED Lighting - White Series: LM281BA+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 5000K Flux @ 25°C, Current - Test: 21lm (20lm ~ 22lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22286
Request a Quote Datasheet
Description
Win Source Part Number: 1239390-SPMWH22286D7 WAR0S2 Category: Optoelectronics>LED Lighting - White Series: LM281BA+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 5000K Flux @ 25°C, Current - Test: 21lm (20lm ~ 22lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22286
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239390-SPMWH22286D7WAR0S2
Optoelectronics - LED Lighting - White 1239390-SPMWH22286D7WAR0S2
Win Source Part Number: 1239390-SPMWH22286D7 WAR0S2 Category: Optoelectronics>LED Lighting - White Series: LM281BA+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 5000K Flux @ 25°C, Current - Test: 21lm (20lm ~ 22lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22286

Win Source Part Number: 1239390-SPMWH22286D7WAR0S2
Category: Optoelectronics>LED Lighting - White
Series: LM281BA+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 70mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 60mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 21lm (20lm ~ 22lm)
Lumens/Watt @ Current - Test: 111 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 25°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH22286

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239390-SPMWH22286D7WAR0S2
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
LED Indication - Discrete - 1497-1435-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details