Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH1229AQ7SGR0SA

Description
Win Source Part Number: 1239016-SPMWH1229AQ7 SGR0SA Category: Optoelectronics>LED Lighting - White Series: LM283B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Voltage - Forward (Vf) (Typ): 9V Current - Test: 100mA CCT (K): 5000K Flux @ 25°C, Current - Test: 102lm (98lm ~ 105lm) Lumens/Watt @ Current - Test: 113 lm/W CRI (Color Rendering Index): 90 Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229
Request a Quote Datasheet
Description
Win Source Part Number: 1239016-SPMWH1229AQ7 SGR0SA Category: Optoelectronics>LED Lighting - White Series: LM283B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Voltage - Forward (Vf) (Typ): 9V Current - Test: 100mA CCT (K): 5000K Flux @ 25°C, Current - Test: 102lm (98lm ~ 105lm) Lumens/Watt @ Current - Test: 113 lm/W CRI (Color Rendering Index): 90 Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239016-SPMWH1229AQ7SGR0SA
Optoelectronics - LED Lighting - White 1239016-SPMWH1229AQ7SGR0SA
Win Source Part Number: 1239016-SPMWH1229AQ7 SGR0SA Category: Optoelectronics>LED Lighting - White Series: LM283B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Voltage - Forward (Vf) (Typ): 9V Current - Test: 100mA CCT (K): 5000K Flux @ 25°C, Current - Test: 102lm (98lm ~ 105lm) Lumens/Watt @ Current - Test: 113 lm/W CRI (Color Rendering Index): 90 Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229

Win Source Part Number: 1239016-SPMWH1229AQ7SGR0SA
Category: Optoelectronics>LED Lighting - White
Series: LM283B+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Typ): 9V
Current - Test: 100mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 102lm (98lm ~ 105lm)
Lumens/Watt @ Current - Test: 113 lm/W
CRI (Color Rendering Index): 90
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1229

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239016-SPMWH1229AQ7SGR0SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Circular LED lamp - SLR-325VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers