Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH1229AQ5SGRMSA

Description
Win Source Part Number: 1239013-SPMWH1229AQ5 SGRMSA Category: Optoelectronics>LED Lighting - White Series: LM283B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 5000K Flux @ 25°C, Current - Test: 119lm (115lm ~ 123lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229
Request a Quote Datasheet
Description
Win Source Part Number: 1239013-SPMWH1229AQ5 SGRMSA Category: Optoelectronics>LED Lighting - White Series: LM283B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 5000K Flux @ 25°C, Current - Test: 119lm (115lm ~ 123lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239013-SPMWH1229AQ5SGRMSA
Optoelectronics - LED Lighting - White 1239013-SPMWH1229AQ5SGRMSA
Win Source Part Number: 1239013-SPMWH1229AQ5 SGRMSA Category: Optoelectronics>LED Lighting - White Series: LM283B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 5000K Flux @ 25°C, Current - Test: 119lm (115lm ~ 123lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229

Win Source Part Number: 1239013-SPMWH1229AQ5SGRMSA
Category: Optoelectronics>LED Lighting - White
Series: LM283B+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 110mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 9.4V
Current - Test: 100mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 119lm (115lm ~ 123lm)
Lumens/Watt @ Current - Test: 127 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1229

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239013-SPMWH1229AQ5SGRMSA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
EXCELED™ series chip LED - SML-D12V8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers