Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH1229AD7SGR0SA

Description
Win Source Part Number: 1239042-SPMWH1229AD7 SGR0SA Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 5000K Flux @ 25°C, Current - Test: 99lm (96lm ~ 101lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239042-SPMWH1229AD7 SGR0SA Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 5000K Flux @ 25°C, Current - Test: 99lm (96lm ~ 101lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239042-SPMWH1229AD7SGR0SA
Optoelectronics - LED Lighting - White 1239042-SPMWH1229AD7SGR0SA
Win Source Part Number: 1239042-SPMWH1229AD7 SGR0SA Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 5000K Flux @ 25°C, Current - Test: 99lm (96lm ~ 101lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229 Product Status: Not For New Designs

Win Source Part Number: 1239042-SPMWH1229AD7SGR0SA
Category: Optoelectronics>LED Lighting - White
Series: LM283B
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 110mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 9.4V
Current - Test: 100mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 99lm (96lm ~ 101lm)
Lumens/Watt @ Current - Test: 107 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1229
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239042-SPMWH1229AD7SGR0SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details