Samsung Semiconductor Division LED White Lighting SPMWH1229AD5SGWKSA

Description
LED Lighting LM283B White, Warm 2700K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM283B White, Warm 2700K 9.4V 100mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1229AD5SGWKSA-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1229AD5SGWKSA-ND
LED White Lighting SPMWH1229AD5SGWKSA-ND
LED Lighting LM283B White, Warm 2700K 9.4V 100mA 120° 1113 (2835 Metric)

LED Lighting LM283B White, Warm 2700K 9.4V 100mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239018-SPMWH1229AD5SGWKSA
Optoelectronics - LED Lighting - White 1239018-SPMWH1229AD5SGWKSA
Win Source Part Number: 1239018-SPMWH1229AD5 SGWKSA Category: Optoelectronics>LED Lighting - White Series: LM283B Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 110mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 100mA CCT (K): 2700K Flux @ 25°C, Current - Test: 103lm (98lm ~ 108lm) Lumens/Watt @ Current - Test: 110 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1229 Product Status: Not For New Designs

Win Source Part Number: 1239018-SPMWH1229AD5SGWKSA
Category: Optoelectronics>LED Lighting - White
Series: LM283B
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 110mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 9.4V
Current - Test: 100mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 103lm (98lm ~ 108lm)
Lumens/Watt @ Current - Test: 110 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1229
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWH1229AD5SGWKSA-ND 1239018-SPMWH1229AD5SGWKSA
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1113 (2835 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details