LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)
LED Lighting LM283B White, Warm 3000K 9.4V 100mA 120° 1113 (2835 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-1451-2-ND |
| Product Name | LED White Lighting |
| LED Package: | 1113 (2835 Metric) |
| LED Type | White |
| Color Temperature | 3000 K |