Samsung Semiconductor Division LED White Lighting SPMWH1228MD5WAPMVL

Description
LED Lighting LM281B+ White, Cool 6500K 2.8V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B+ White, Cool 6500K 2.8V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWH1228MD5WAPMVLCT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM281B+ White, Cool 6500K 2.8V 65mA 120° 1411 (3528 Metric)

LED Lighting LM281B+ White, Cool 6500K 2.8V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH1228MD5WAPMVLTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM281B+ White, Cool 6500K 2.8V 65mA 120° 1411 (3528 Metric)

LED Lighting LM281B+ White, Cool 6500K 2.8V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWH1228MD5WAPMVLCT-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-1028-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details