Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1228FN4WAA4S0

Description
Win Source Part Number: 1239623-SPMWH1228FN4 WAA4S0 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 10000K Flux @ 25°C, Current - Test: 65lm (60lm ~ 65lm) Lumens/Watt @ Current - Test: 140 lm/W CRI (Color Rendering Index): 75 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1228 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239623-SPMWH1228FN4 WAA4S0 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 10000K Flux @ 25°C, Current - Test: 65lm (60lm ~ 65lm) Lumens/Watt @ Current - Test: 140 lm/W CRI (Color Rendering Index): 75 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1228 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239623-SPMWH1228FN4WAA4S0
Optoelectronics - LED Lighting - White 1239623-SPMWH1228FN4WAA4S0
Win Source Part Number: 1239623-SPMWH1228FN4 WAA4S0 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 10000K Flux @ 25°C, Current - Test: 65lm (60lm ~ 65lm) Lumens/Watt @ Current - Test: 140 lm/W CRI (Color Rendering Index): 75 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1228 Product Status: Not For New Designs

Win Source Part Number: 1239623-SPMWH1228FN4WAA4S0
Category: Optoelectronics>LED Lighting - White
Series: LM281B
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 150mA
CCT (K): 10000K
Flux @ 25°C, Current - Test: 65lm (60lm ~ 65lm)
Lumens/Watt @ Current - Test: 140 lm/W
CRI (Color Rendering Index): 75
Thermal Resistance of Package: 17°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1228
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - SPMWH1228FN4WAA4S0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FN4WAA4S0-ND
LED White Lighting SPMWH1228FN4WAA4S0-ND
LED Lighting LM281B White, Cool 10000K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Cool 10000K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239623-SPMWH1228FN4WAA4S0 SPMWH1228FN4WAA4S0-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.1 volts 3.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details