Samsung Semiconductor Division LED White Lighting SPMWH1228FD7WAW0SA

Description
LED Lighting LM281B+ White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B+ White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1228FD7WAW0SA-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FD7WAW0SA-ND
LED White Lighting SPMWH1228FD7WAW0SA-ND
LED Lighting LM281B+ White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B+ White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1228FD7WAW0SA-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 1497-1405-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Led Module, 3-Ch, Warm White; Product Range Jkl Components - 33X3673 - Newark, An Avnet Company
Specs
LED Type White; Warm White
View Details