Samsung Semiconductor Division LED White Lighting SPMWH1228FD7WAU0SE

Description
LED Lighting LM281B+ White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B+ White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1228FD7WAU0SE-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FD7WAU0SE-ND
LED White Lighting SPMWH1228FD7WAU0SE-ND
LED Lighting LM281B+ White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B+ White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1228FD7WAU0SE-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details
3.0X2.0MM YELLOW SMD LED - AA3021SYSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers