Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1228FD7WAU0S3

Description
Win Source Part Number: 1239628-SPMWH1228FD7 WAU0S3 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 56lm (54lm ~ 58lm) Lumens/Watt @ Current - Test: 120 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1433-6,1510-143 3-2,1510-1433-1,SPMW H1228FD7WAU0S3 Base Product Number: SPMWH1228 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239628-SPMWH1228FD7 WAU0S3 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 56lm (54lm ~ 58lm) Lumens/Watt @ Current - Test: 120 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1433-6,1510-143 3-2,1510-1433-1,SPMW H1228FD7WAU0S3 Base Product Number: SPMWH1228 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239628-SPMWH1228FD7WAU0S3
Optoelectronics - LED Lighting - White 1239628-SPMWH1228FD7WAU0S3
Win Source Part Number: 1239628-SPMWH1228FD7 WAU0S3 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 56lm (54lm ~ 58lm) Lumens/Watt @ Current - Test: 120 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1433-6,1510-143 3-2,1510-1433-1,SPMW H1228FD7WAU0S3 Base Product Number: SPMWH1228 Product Status: Not For New Designs

Win Source Part Number: 1239628-SPMWH1228FD7WAU0S3
Category: Optoelectronics>LED Lighting - White
Series: LM281B
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 150mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 56lm (54lm ~ 58lm)
Lumens/Watt @ Current - Test: 120 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 17°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1433-6,1510-1433-2,1510-1433-1,SPMWH1228FD7WAU0S3
Base Product Number: SPMWH1228
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1433-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1433-2-ND
LED White Lighting 1510-1433-2-ND
LED Lighting LM281B White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1433-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1433-1-ND
LED White Lighting 1510-1433-1-ND
LED Lighting LM281B White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239628-SPMWH1228FD7WAU0S3 1510-1433-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.1 volts 3.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
EXCELED™ series chip LED - SML-D12P8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Surface Mount Auto Focus Lamp - ASMT-FG10-NFJ00 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
4 suppliers