Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1228FD7WATMS3

Description
Win Source Part Number: 1239644-SPMWH1228FD7 WATMS3 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 58lm (56lm ~ 59lm) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1444-6,1510-144 4-2,1510-1444-1,SPMW H1228FD7WATMS3 Base Product Number: SPMWH1228 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239644-SPMWH1228FD7 WATMS3 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 58lm (56lm ~ 59lm) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1444-6,1510-144 4-2,1510-1444-1,SPMW H1228FD7WATMS3 Base Product Number: SPMWH1228 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239644-SPMWH1228FD7WATMS3
Optoelectronics - LED Lighting - White 1239644-SPMWH1228FD7WATMS3
Win Source Part Number: 1239644-SPMWH1228FD7 WATMS3 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 58lm (56lm ~ 59lm) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1444-6,1510-144 4-2,1510-1444-1,SPMW H1228FD7WATMS3 Base Product Number: SPMWH1228 Product Status: Not For New Designs

Win Source Part Number: 1239644-SPMWH1228FD7WATMS3
Category: Optoelectronics>LED Lighting - White
Series: LM281B
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 58lm (56lm ~ 59lm)
Lumens/Watt @ Current - Test: 125 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 17°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1444-6,1510-1444-2,1510-1444-1,SPMWH1228FD7WATMS3
Base Product Number: SPMWH1228
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1444-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1444-2-ND
LED White Lighting 1510-1444-2-ND
LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239644-SPMWH1228FD7WATMS3 1510-1444-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.1 volts 3.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details