LED Lighting LM281B+ White, Cool 5700K 3.1V 150mA 120° 1113 (2835 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | SPMWH1228FD7WAQMSE-ND |
| Product Name | LED White Lighting |
| LED Package: | 1113 (2835 Metric) |
| LED Type | White |
| Color Temperature | 5700 K |