Samsung Semiconductor Division LED White Lighting SPMWH1228FD5WAV0SC

Description
LED Lighting LM281B+ White, Warm 3000K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B+ White, Warm 3000K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1228FD5WAV0SC-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FD5WAV0SC-ND
LED White Lighting SPMWH1228FD5WAV0SC-ND
LED Lighting LM281B+ White, Warm 3000K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B+ White, Warm 3000K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1228FD5WAV0SC-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led, Hb, Titanbrite, Ultra Violet, Smd; Product Range Lumex - 66W2644 - Newark, An Avnet Company
Specs
LED Type Ultraviolet; Ultra Violet
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 100 degrees
View Details
Narrow Angle TO-46 880 nm Emitter, High-Temperature - OD-880FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details