ITW Electronic Component Solutions - Lumex Led, Hb, Titanbrite, Ultra Violet, Smd; Product Range Lumex SML-LXL8047UVC

Description
LED, HB, TITANBRITE, ULTRA VIOLET, SMD; Product Range:QuasarBrite Series; LED Color:Ultra Violet; Wavelength Typ:405nm; Viewing Angle:100°; Luminous Flux @ Test:18lm; Forward Current If Max:800mA; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, HB, TITANBRITE, ULTRA VIOLET, SMD; Product Range:QuasarBrite Series; LED Color:Ultra Violet; Wavelength Typ:405nm; Viewing Angle:100°; Luminous Flux @ Test:18lm; Forward Current If Max:800mA; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Titanbrite, Ultra Violet, Smd; Product Range Lumex - 66W2644 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Titanbrite, Ultra Violet, Smd; Product Range Lumex
66W2644
Led, Hb, Titanbrite, Ultra Violet, Smd; Product Range Lumex 66W2644
LED, HB, TITANBRITE, ULTRA VIOLET, SMD; Product Range:QuasarBrite Series; LED Color:Ultra Violet; Wavelength Typ:405nm; Viewing Angle:100°; Luminous Flux @ Test:18lm; Forward Current If Max:800mA; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

LED, HB, TITANBRITE, ULTRA VIOLET, SMD; Product Range:QuasarBrite Series; LED Color:Ultra Violet; Wavelength Typ:405nm; Viewing Angle:100°; Luminous Flux @ Test:18lm; Forward Current If Max:800mA; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66W2644
Product Name Led, Hb, Titanbrite, Ultra Violet, Smd; Product Range Lumex
LED Type Ultraviolet; Ultra Violet
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Color Lighting - XZCB25X143S-ND - DigiKey
Specs
LED Package: Nonstandard SMD
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-XX55-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers