Samsung Semiconductor Division Led Lighting - LED Lighting - White - SPMWH1228FD5WATKSE SPMWH1228FD5WATKSE

Description
Manufacturer: Samsung Win Source Part Number: 897133-SPMWH1228FD5W ATKSE Series: LM281B+ Features: LED Lighting series White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric) Package: Reel - TR Package: 1113 (2835 Metric) Mounting: Surface Mount Family Name: SPMWH1228 Categories: Optoelectronics Case / Package: 2835 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 897133-SPMWH1228FD5W ATKSE Series: LM281B+ Features: LED Lighting series White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric) Package: Reel - TR Package: 1113 (2835 Metric) Mounting: Surface Mount Family Name: SPMWH1228 Categories: Optoelectronics Case / Package: 2835 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SPMWH1228FD5WATKSE
897133-SPMWH1228FD5WATKSE
Led Lighting - LED Lighting - White - SPMWH1228FD5WATKSE 897133-SPMWH1228FD5WATKSE
Manufacturer: Samsung Win Source Part Number: 897133-SPMWH1228FD5W ATKSE Series: LM281B+ Features: LED Lighting series White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric) Package: Reel - TR Package: 1113 (2835 Metric) Mounting: Surface Mount Family Name: SPMWH1228 Categories: Optoelectronics Case / Package: 2835 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.40.2000

Manufacturer: Samsung
Win Source Part Number: 897133-SPMWH1228FD5WATKSE
Series: LM281B+
Features: LED Lighting series White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)
Package: Reel - TR
Package: 1113 (2835 Metric)
Mounting: Surface Mount
Family Name: SPMWH1228
Categories: Optoelectronics
Case / Package: 2835
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 897133-SPMWH1228FD5WATKSE
Product Name Led Lighting - LED Lighting - White - SPMWH1228FD5WATKSE
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 1497-1450-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
High Power Led, Red, 1.65W, 42Lm, Full Reel; Product Range Lumex - 78R9026 - Newark, An Avnet Company
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 100 degrees
View Details