Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH12224D7W8R0SA

Description
Win Source Part Number: 1238922-SPMWH12224D7 W8R0SA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 5000K Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm) Lumens/Watt @ Current - Test: 119 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238922-SPMWH12224D7 W8R0SA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 5000K Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm) Lumens/Watt @ Current - Test: 119 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238922-SPMWH12224D7W8R0SA
Optoelectronics - LED Lighting - White 1238922-SPMWH12224D7W8R0SA
Win Source Part Number: 1238922-SPMWH12224D7 W8R0SA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 5000K Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm) Lumens/Watt @ Current - Test: 119 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs

Win Source Part Number: 1238922-SPMWH12224D7W8R0SA
Category: Optoelectronics>LED Lighting - White
Series: LM286B
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 45mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 18V
Current - Test: 40mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm)
Lumens/Watt @ Current - Test: 119 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 20°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH12224
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238922-SPMWH12224D7W8R0SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details