Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH12224D7W8Q0SA

Description
Win Source Part Number: 1238919-SPMWH12224D7 W8Q0SA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 5700K Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm) Lumens/Watt @ Current - Test: 119 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238919-SPMWH12224D7 W8Q0SA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 5700K Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm) Lumens/Watt @ Current - Test: 119 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238919-SPMWH12224D7W8Q0SA
Optoelectronics - LED Lighting - White 1238919-SPMWH12224D7W8Q0SA
Win Source Part Number: 1238919-SPMWH12224D7 W8Q0SA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 5700K Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm) Lumens/Watt @ Current - Test: 119 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs

Win Source Part Number: 1238919-SPMWH12224D7W8Q0SA
Category: Optoelectronics>LED Lighting - White
Series: LM286B
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 45mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 18V
Current - Test: 40mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 83lm (78lm ~ 88lm)
Lumens/Watt @ Current - Test: 119 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 20°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH12224
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238919-SPMWH12224D7W8Q0SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1392-6-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 160 degrees
View Details