Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH1221FQ7GBRMSB

Description
Win Source Part Number: 1239124-SPMWH1221FQ7 GBRMSB Category: Optoelectronics>LED Lighting - White Series: LM282B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 109lm (105lm ~ 113lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1221
Request a Quote Datasheet
Description
Win Source Part Number: 1239124-SPMWH1221FQ7 GBRMSB Category: Optoelectronics>LED Lighting - White Series: LM282B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 109lm (105lm ~ 113lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239124-SPMWH1221FQ7GBRMSB
Optoelectronics - LED Lighting - White 1239124-SPMWH1221FQ7GBRMSB
Win Source Part Number: 1239124-SPMWH1221FQ7 GBRMSB Category: Optoelectronics>LED Lighting - White Series: LM282B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 109lm (105lm ~ 113lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1221

Win Source Part Number: 1239124-SPMWH1221FQ7GBRMSB
Category: Optoelectronics>LED Lighting - White
Series: LM282B+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 109lm (105lm ~ 113lm)
Lumens/Watt @ Current - Test: 115 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1221

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239124-SPMWH1221FQ7GBRMSB
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - SLA560ECT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZCFRA53FVF-8TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Violet
Viewing Angle 120 degrees
View Details