Samsung Semiconductor Division LED White Lighting SPMWH1221FD7GBWMSA

Description
LED Lighting LM282B White, Warm 2700K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM282B White, Warm 2700K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1493-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1493-2-ND
LED White Lighting 1510-1493-2-ND
LED Lighting LM282B White, Warm 2700K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Warm 2700K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1493-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1493-1-ND
LED White Lighting 1510-1493-1-ND
LED Lighting LM282B White, Warm 2700K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Warm 2700K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239135-SPMWH1221FD7GBWMSA
Optoelectronics - LED Lighting - White 1239135-SPMWH1221FD7GBWMSA
Win Source Part Number: 1239135-SPMWH1221FD7 GBWMSA Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 103lm (98lm ~ 108lm) Lumens/Watt @ Current - Test: 109 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1493-1,1510-149 3-2,SPMWH1221FD7GBWM SA,1510-1493-6 Base Product Number: SPMWH1221 Product Status: Not For New Designs

Win Source Part Number: 1239135-SPMWH1221FD7GBWMSA
Category: Optoelectronics>LED Lighting - White
Series: LM282B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 103lm (98lm ~ 108lm)
Lumens/Watt @ Current - Test: 109 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1493-1,1510-1493-2,SPMWH1221FD7GBWMSA,1510-1493-6
Base Product Number: SPMWH1221
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1493-2-ND 1239135-SPMWH1221FD7GBWMSA
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1113 (2835 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details
1.6X0.6MM ORANGE SMD LED - APA1606SECK - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
4 suppliers