Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH1221FD7GBRKSA

Description
Win Source Part Number: 1239164-SPMWH1221FD7 GBRKSA Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 115lm (110lm ~ 120lm) Lumens/Watt @ Current - Test: 122 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1221 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239164-SPMWH1221FD7 GBRKSA Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 115lm (110lm ~ 120lm) Lumens/Watt @ Current - Test: 122 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1221 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239164-SPMWH1221FD7GBRKSA
Optoelectronics - LED Lighting - White 1239164-SPMWH1221FD7GBRKSA
Win Source Part Number: 1239164-SPMWH1221FD7 GBRKSA Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 115lm (110lm ~ 120lm) Lumens/Watt @ Current - Test: 122 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1221 Product Status: Not For New Designs

Win Source Part Number: 1239164-SPMWH1221FD7GBRKSA
Category: Optoelectronics>LED Lighting - White
Series: LM282B
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 115lm (110lm ~ 120lm)
Lumens/Watt @ Current - Test: 122 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1221
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239164-SPMWH1221FD7GBRKSA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular high-brightness LED lamp - SLI-343UR - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers