Samsung Semiconductor Division LED White Lighting SPMWH1221FD5GBUMSA

Description
LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1479-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1479-2-ND
LED White Lighting 1510-1479-2-ND
LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1479-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1479-1-ND
LED White Lighting 1510-1479-1-ND
LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239131-SPMWH1221FD5GBUMSA
Optoelectronics - LED Lighting - White 1239131-SPMWH1221FD5GBUMSA
Win Source Part Number: 1239131-SPMWH1221FD5 GBUMSA Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 108lm (103lm ~ 113lm) Lumens/Watt @ Current - Test: 114 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1479-6,SPMWH122 1FD5GBUMSA,1510-1479 -1,1510-1479-2 Base Product Number: SPMWH1221 Product Status: Not For New Designs

Win Source Part Number: 1239131-SPMWH1221FD5GBUMSA
Category: Optoelectronics>LED Lighting - White
Series: LM282B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 108lm (103lm ~ 113lm)
Lumens/Watt @ Current - Test: 114 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1479-6,SPMWH1221FD5GBUMSA,1510-1479-1,1510-1479-2
Base Product Number: SPMWH1221
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1479-2-ND 1239131-SPMWH1221FD5GBUMSA
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1113 (2835 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details