Samsung Semiconductor Division LED White Lighting SPMWH1221FD5GBU0SA

Description
LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1466-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1466-1-ND
LED White Lighting 1510-1466-1-ND
LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1466-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1466-2-ND
LED White Lighting 1510-1466-2-ND
LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1466-1-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WX002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details