Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1221FD5GBT0SB

Description
Win Source Part Number: 1239177-SPMWH1221FD5 GBT0SB Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 120lm (115lm ~ 125lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1534-2,SPMWH122 1FD5GBT0SB,1510-1534 -1,1510-1534-6 Base Product Number: SPMWH1221 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239177-SPMWH1221FD5 GBT0SB Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 120lm (115lm ~ 125lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1534-2,SPMWH122 1FD5GBT0SB,1510-1534 -1,1510-1534-6 Base Product Number: SPMWH1221 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239177-SPMWH1221FD5GBT0SB
Optoelectronics - LED Lighting - White 1239177-SPMWH1221FD5GBT0SB
Win Source Part Number: 1239177-SPMWH1221FD5 GBT0SB Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 120lm (115lm ~ 125lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1534-2,SPMWH122 1FD5GBT0SB,1510-1534 -1,1510-1534-6 Base Product Number: SPMWH1221 Product Status: Not For New Designs

Win Source Part Number: 1239177-SPMWH1221FD5GBT0SB
Category: Optoelectronics>LED Lighting - White
Series: LM282B
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 120lm (115lm ~ 125lm)
Lumens/Watt @ Current - Test: 127 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1534-2,SPMWH1221FD5GBT0SB,1510-1534-1,1510-1534-6
Base Product Number: SPMWH1221
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1534-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1534-2-ND
LED White Lighting 1510-1534-2-ND
LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1534-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1534-1-ND
LED White Lighting 1510-1534-1-ND
LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239177-SPMWH1221FD5GBT0SB 1510-1534-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMB-6WD0-0A101-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; White
Luminous Intensity 1900 milliCandela
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details