Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWHTL3DA0CF4QNY6

Description
Win Source Part Number: 1239956-SPHWHTL3DA0C F4QNY6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Cool Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 1.05A CCT (K): 5300K Flux @ 85°C, Current - Test: 500lm (480lm ~ 520lm) Lumens/Watt @ Current - Test: 164 lm/W CRI (Color Rendering Index): 70 Package / Case: 1414 (3535 Metric) Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWHTL3DA0CF4Q NY6TR,1510-SPHWHTL3D A0CF4QNY6DKR,1510-SP HWHTL3DA0CF4QNY6CT Base Product Number: SPHWHTL3
Request a Quote Datasheet
Description
Win Source Part Number: 1239956-SPHWHTL3DA0C F4QNY6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Cool Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 1.05A CCT (K): 5300K Flux @ 85°C, Current - Test: 500lm (480lm ~ 520lm) Lumens/Watt @ Current - Test: 164 lm/W CRI (Color Rendering Index): 70 Package / Case: 1414 (3535 Metric) Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWHTL3DA0CF4Q NY6TR,1510-SPHWHTL3D A0CF4QNY6DKR,1510-SP HWHTL3DA0CF4QNY6CT Base Product Number: SPHWHTL3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239956-SPHWHTL3DA0CF4QNY6
Optoelectronics - LED Lighting - White 1239956-SPHWHTL3DA0CF4QNY6
Win Source Part Number: 1239956-SPHWHTL3DA0C F4QNY6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Cool Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 1.05A CCT (K): 5300K Flux @ 85°C, Current - Test: 500lm (480lm ~ 520lm) Lumens/Watt @ Current - Test: 164 lm/W CRI (Color Rendering Index): 70 Package / Case: 1414 (3535 Metric) Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWHTL3DA0CF4Q NY6TR,1510-SPHWHTL3D A0CF4QNY6DKR,1510-SP HWHTL3DA0CF4QNY6CT Base Product Number: SPHWHTL3

Win Source Part Number: 1239956-SPHWHTL3DA0CF4QNY6
Category: Optoelectronics>LED Lighting - White
Series: LH351D
Color: White, Cool
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Current - Max: 3A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 1.05A
CCT (K): 5300K
Flux @ 85°C, Current - Test: 500lm (480lm ~ 520lm)
Lumens/Watt @ Current - Test: 164 lm/W
CRI (Color Rendering Index): 70
Package / Case: 1414 (3535 Metric)
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWHTL3DA0CF4QNY6TR,1510-SPHWHTL3DA0CF4QNY6DKR,1510-SPHWHTL3DA0CF4QNY6CT
Base Product Number: SPHWHTL3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239956-SPHWHTL3DA0CF4QNY6
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details