Samsung Semiconductor Division LED White Lighting SPHWHTL3D50GE4VMJF

Description
LED LH351C WARM WHT 3000K 3535
Request a Quote Datasheet
Description
LED LH351C WARM WHT 3000K 3535
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3D50GE4VMJFCT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C WARM WHT 3000K 3535

LED LH351C WARM WHT 3000K 3535

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3D50GE4VMJFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH351C White, Warm 3000K 3-Step MacAdam Ellipse 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Warm 3000K 3-Step MacAdam Ellipse 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239990-SPHWHTL3D50GE4VMJF
Optoelectronics - LED Lighting - White 1239990-SPHWHTL3D50GE4VMJF
Win Source Part Number: 1239990-SPHWHTL3D50G E4VMJF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 240lm (210lm ~ 270lm) Lumens/Watt @ Current - Test: 118 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWHTL3D50GE4V MJFCT,1510-SPHWHTL3D 50GE4VMJFTR,SPHWHTL3 D50GE4VMJF Base Product Number: SPHWHTL3

Win Source Part Number: 1239990-SPHWHTL3D50GE4VMJF
Category: Optoelectronics>LED Lighting - White
Series: LH351C
Color: White, Warm
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 3000K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 240lm (210lm ~ 270lm)
Lumens/Watt @ Current - Test: 118 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 3°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWHTL3D50GE4VMJFCT,1510-SPHWHTL3D50GE4VMJFTR,SPHWHTL3D50GE4VMJF
Base Product Number: SPHWHTL3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3D50GE4VMJFCT-ND 1239990-SPHWHTL3D50GE4VMJF
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details