Broadcom Inc. Led Lighting - LED Lighting - White - ASMT-JN11-NST01 ASMT-JN11-NST01

Description
Manufacturer: Broadcom Limited Win Source Part Number: 861969-ASMT-JN11-NST 01 Series: ASMT-Jx1x Features: LED Lighting series White, Neutral 4000K (3500K ~ 4500K) 3.2V 350mA 140° 1616 (4040 Metric) Package: Reel - TR Package: 1616 (4040 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: ASMT-JN11 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 861969-ASMT-JN11-NST 01 Series: ASMT-Jx1x Features: LED Lighting series White, Neutral 4000K (3500K ~ 4500K) 3.2V 350mA 140° 1616 (4040 Metric) Package: Reel - TR Package: 1616 (4040 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: ASMT-JN11 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - White - ASMT-JN11-NST01 - 861969-ASMT-JN11-NST01 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - ASMT-JN11-NST01
861969-ASMT-JN11-NST01
Led Lighting - LED Lighting - White - ASMT-JN11-NST01 861969-ASMT-JN11-NST01
Manufacturer: Broadcom Limited Win Source Part Number: 861969-ASMT-JN11-NST 01 Series: ASMT-Jx1x Features: LED Lighting series White, Neutral 4000K (3500K ~ 4500K) 3.2V 350mA 140° 1616 (4040 Metric) Package: Reel - TR Package: 1616 (4040 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: ASMT-JN11 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 861969-ASMT-JN11-NST01
Series: ASMT-Jx1x
Features: LED Lighting series White, Neutral 4000K (3500K ~ 4500K) 3.2V 350mA 140° 1616 (4040 Metric)
Package: Reel - TR
Package: 1616 (4040 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ASMT-JN11
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 861969-ASMT-JN11-NST01
Product Name Led Lighting - LED Lighting - White - ASMT-JN11-NST01
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QGBE-NFH0E - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Green
Peak Wavelength 516 nm (5165 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-3590EC3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers