Samsung Semiconductor Division LED White Lighting SPHWHTL3D50GE4TPJF

Description
LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2323-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2323-2-ND
LED White Lighting 1510-2323-2-ND
LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2323-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2323-1-ND
LED White Lighting 1510-2323-1-ND
LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239995-SPHWHTL3D50GE4TPJF
Optoelectronics - LED Lighting - White 1239995-SPHWHTL3D50GE4TPJF
Win Source Part Number: 1239995-SPHWHTL3D50G E4TPJF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Neutral Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 4000K Flux @ 85°C, Current - Test: 240lm (210lm ~ 270lm) Lumens/Watt @ Current - Test: 118 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPHWHTL3D50GE4TPJF,1 510-2323-6,1510-2323 -2,1510-2323-1 Base Product Number: SPHWHTL3

Win Source Part Number: 1239995-SPHWHTL3D50GE4TPJF
Category: Optoelectronics>LED Lighting - White
Series: LH351C
Color: White, Neutral
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 240lm (210lm ~ 270lm)
Lumens/Watt @ Current - Test: 118 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 3°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPHWHTL3D50GE4TPJF,1510-2323-6,1510-2323-2,1510-2323-1
Base Product Number: SPHWHTL3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2323-2-ND 1239995-SPHWHTL3D50GE4TPJF
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Right Angle ChipLED - ASMT-CW00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type White
Viewing Angle 170 degrees
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details