Broadcom Inc. Right Angle ChipLED ASMT-CW00

Description
The ASMT-CW00 is a White colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.
Request a Quote Datasheet
Description
The ASMT-CW00 is a White colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED - ASMT-CW00 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED
ASMT-CW00
Right Angle ChipLED ASMT-CW00
The ASMT-CW00 is a White colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.

The ASMT-CW00 is a White colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint. In order to facilitate automated pick and place operation, there ChipLEDs are shipped in conductive tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.

Supplier's Site
LED Indication - Discrete - 516-3481-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3481-1-ND
LED Indication - Discrete 516-3481-1-ND
White LED Indication - Discrete 2.85V 2-SMD, No Lead

White LED Indication - Discrete 2.85V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3481-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3481-6-ND
LED Indication - Discrete 516-3481-6-ND
White LED Indication - Discrete 2.85V 2-SMD, No Lead

White LED Indication - Discrete 2.85V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3481-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3481-2-ND
LED Indication - Discrete 516-3481-2-ND
White LED Indication - Discrete 2.85V 2-SMD, No Lead

White LED Indication - Discrete 2.85V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-CW00
Standard LEDs - SMD ASMT-CW00
Standard LEDs - SMD White Right Angle

Standard LEDs - SMD White Right Angle

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-CW00 516-3481-1-ND ASMT-CW00
Product Name Right Angle ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.6mm x 1.0mm x 0.4mm 2-SMD, No Lead
LED Type White White
Viewing Angle 170 degrees 150 degrees
Optical Power Output 32 milliwatts
Luminous Intensity 35 milliCandela 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
LED Indication - Discrete - 516-4168-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
2 suppliers