Samsung Semiconductor Division LED White Lighting SPHWHTL3D50EE4TMQF

Description
LED LH351C NEUT WHT 4000K 1414
Request a Quote Datasheet
Description
LED LH351C NEUT WHT 4000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3D50EE4TMQFTR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C NEUT WHT 4000K 1414

LED LH351C NEUT WHT 4000K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3D50EE4TMQFCT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C NEUT WHT 4000K 1414

LED LH351C NEUT WHT 4000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3D50EE4TMQFTR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
PICOLED™ Series - SML-P12VT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details