Samsung Semiconductor Division LED White Lighting SPHWHTL3D50CE4PTQF

Description
LED LH351C COOL WHITE 6500K 3535
Request a Quote Datasheet
Description
LED LH351C COOL WHITE 6500K 3535
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3D50CE4PTQFCT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C COOL WHITE 6500K 3535

LED LH351C COOL WHITE 6500K 3535

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3D50CE4PTQFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH351C White, Cool 6500K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Cool 6500K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3D50CE4PTQFCT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details