Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWHTL3D305E6TPJ2

Description
Win Source Part Number: 1240146-SPHWHTL3D305 E6TPJ2 Category: Optoelectronics>LED Lighting - White Series: LH351A Color: White, Neutral Height - Seated (Max): 0.080" (2.02mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 350mA CCT (K): 4000K Flux @ 25°C, Current - Test: 130lm (120lm ~ 140lm) Lumens/Watt @ Current - Test: 126 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1065-2,1510-106 5-1,1510-1065-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240146-SPHWHTL3D305 E6TPJ2 Category: Optoelectronics>LED Lighting - White Series: LH351A Color: White, Neutral Height - Seated (Max): 0.080" (2.02mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 350mA CCT (K): 4000K Flux @ 25°C, Current - Test: 130lm (120lm ~ 140lm) Lumens/Watt @ Current - Test: 126 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1065-2,1510-106 5-1,1510-1065-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240146-SPHWHTL3D305E6TPJ2
Optoelectronics - LED Lighting - White 1240146-SPHWHTL3D305E6TPJ2
Win Source Part Number: 1240146-SPHWHTL3D305 E6TPJ2 Category: Optoelectronics>LED Lighting - White Series: LH351A Color: White, Neutral Height - Seated (Max): 0.080" (2.02mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 350mA CCT (K): 4000K Flux @ 25°C, Current - Test: 130lm (120lm ~ 140lm) Lumens/Watt @ Current - Test: 126 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1065-2,1510-106 5-1,1510-1065-6 Product Status: Obsolete

Win Source Part Number: 1240146-SPHWHTL3D305E6TPJ2
Category: Optoelectronics>LED Lighting - White
Series: LH351A
Color: White, Neutral
Height - Seated (Max): 0.080" (2.02mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 125°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 350mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 130lm (120lm ~ 140lm)
Lumens/Watt @ Current - Test: 126 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1065-2,1510-1065-1,1510-1065-6
Product Status: Obsolete

Buy Now Datasheet
LED White Lighting - 1510-1065-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1065-2-ND
LED White Lighting 1510-1065-2-ND
LED Lighting LH351A White, Neutral 4000K 2.95V 350mA 125° 1414 (3535 Metric)

LED Lighting LH351A White, Neutral 4000K 2.95V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240146-SPHWHTL3D305E6TPJ2 1510-1065-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 125 degrees 125 degrees
Forward Voltage 2.95 volts 2.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3580SB35B00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details