Samsung Electronics Co., Ltd. Cob Led, 3000K, 5963Lm, 36.7W; Cob Colour Samsung SPHWHAHDNK27YZV3D3

Description
COB LED, 3000K, 5963LM, 36.7W; COB Colour:White; Color Rendering Index Max:90; Power Rating:36.7W; Luminous Flux @ Test:5963lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 3000K, 5963LM, 36.7W; COB Colour:White; Color Rendering Index Max:90; Power Rating:36.7W; Luminous Flux @ Test:5963lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 3000K, 5963Lm, 36.7W; Cob Colour Samsung - 97AC7986 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 3000K, 5963Lm, 36.7W; Cob Colour Samsung
97AC7986
Cob Led, 3000K, 5963Lm, 36.7W; Cob Colour Samsung 97AC7986
COB LED, 3000K, 5963LM, 36.7W; COB Colour:White; Color Rendering Index Max:90; Power Rating:36.7W; Luminous Flux @ Test:5963lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

COB LED, 3000K, 5963LM, 36.7W; COB Colour:White; Color Rendering Index Max:90; Power Rating:36.7W; Luminous Flux @ Test:5963lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7986
Product Name Cob Led, 3000K, 5963Lm, 36.7W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details