Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNK25YZU3D1

Description
Win Source Part Number: 1240531-SPHWHAHDNK25 YZU3D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC040D Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,280 Current - Max: 2.76A Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 1.08A Height: 1.50mm Lens Type: Flat CCT (K): 3500K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 152 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 22.00mm Dia Dimension: 28.00mm L x 28.00mm W ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 5689lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1240531-SPHWHAHDNK25 YZU3D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC040D Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,280 Current - Max: 2.76A Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 1.08A Height: 1.50mm Lens Type: Flat CCT (K): 3500K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 152 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 22.00mm Dia Dimension: 28.00mm L x 28.00mm W ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 5689lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1240531-SPHWHAHDNK25YZU3D1
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1240531-SPHWHAHDNK25YZU3D1
Win Source Part Number: 1240531-SPHWHAHDNK25 YZU3D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC040D Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,280 Current - Max: 2.76A Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 1.08A Height: 1.50mm Lens Type: Flat CCT (K): 3500K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 152 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 22.00mm Dia Dimension: 28.00mm L x 28.00mm W ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 5689lm (Typ)

Win Source Part Number: 1240531-SPHWHAHDNK25YZU3D1
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC040D
Type: Chip On Board (COB)
Color: White, Warm
Standard Package: 1,280
Current - Max: 2.76A
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 1.08A
Height: 1.50mm
Lens Type: Flat
CCT (K): 3500K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 152 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 22.00mm Dia
Dimension: 28.00mm L x 28.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 5689lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240531-SPHWHAHDNK25YZU3D1
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details