Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNF25YZU2J5

Description
Win Source Part Number: 1240787-SPHWHAHDNF25 YZU2J5 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC019D Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,600 Current - Max: 970mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 540mA Height: 1.50mm Lens Type: Domed CCT (K): 3500K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 139 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 17.00mm Dia Dimension: 19.00mm L x 19.00mm W ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 2605lm (2538lm ~ 2672lm)
Request a Quote Datasheet
Description
Win Source Part Number: 1240787-SPHWHAHDNF25 YZU2J5 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC019D Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,600 Current - Max: 970mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 540mA Height: 1.50mm Lens Type: Domed CCT (K): 3500K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 139 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 17.00mm Dia Dimension: 19.00mm L x 19.00mm W ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 2605lm (2538lm ~ 2672lm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1240787-SPHWHAHDNF25YZU2J5
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1240787-SPHWHAHDNF25YZU2J5
Win Source Part Number: 1240787-SPHWHAHDNF25 YZU2J5 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC019D Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,600 Current - Max: 970mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 540mA Height: 1.50mm Lens Type: Domed CCT (K): 3500K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 139 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 17.00mm Dia Dimension: 19.00mm L x 19.00mm W ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 2605lm (2538lm ~ 2672lm)

Win Source Part Number: 1240787-SPHWHAHDNF25YZU2J5
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC019D
Type: Chip On Board (COB)
Color: White, Warm
Standard Package: 1,600
Current - Max: 970mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 540mA
Height: 1.50mm
Lens Type: Domed
CCT (K): 3500K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 139 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 17.00mm Dia
Dimension: 19.00mm L x 19.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 2605lm (2538lm ~ 2672lm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240787-SPHWHAHDNF25YZU2J5
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details