Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNF25YZR3D1

Description
Win Source Part Number: 1240804-SPHWHAHDNF25 YZR3D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC019D Type: Chip On Board (COB) Color: White, Cool Standard Package: 1,600 Current - Max: 970mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 540mA Height: 1.50mm Lens Type: Domed CCT (K): 5000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 17.00mm Dia Dimension: 19.00mm L x 19.00mm W ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 2756lm (2894lm ~ 2825lm)
Request a Quote Datasheet
Description
Win Source Part Number: 1240804-SPHWHAHDNF25 YZR3D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC019D Type: Chip On Board (COB) Color: White, Cool Standard Package: 1,600 Current - Max: 970mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 540mA Height: 1.50mm Lens Type: Domed CCT (K): 5000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 17.00mm Dia Dimension: 19.00mm L x 19.00mm W ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 2756lm (2894lm ~ 2825lm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1240804-SPHWHAHDNF25YZR3D1
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1240804-SPHWHAHDNF25YZR3D1
Win Source Part Number: 1240804-SPHWHAHDNF25 YZR3D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC019D Type: Chip On Board (COB) Color: White, Cool Standard Package: 1,600 Current - Max: 970mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 540mA Height: 1.50mm Lens Type: Domed CCT (K): 5000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 17.00mm Dia Dimension: 19.00mm L x 19.00mm W ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 2756lm (2894lm ~ 2825lm)

Win Source Part Number: 1240804-SPHWHAHDNF25YZR3D1
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC019D
Type: Chip On Board (COB)
Color: White, Cool
Standard Package: 1,600
Current - Max: 970mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 540mA
Height: 1.50mm
Lens Type: Domed
CCT (K): 5000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 17.00mm Dia
Dimension: 19.00mm L x 19.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 2756lm (2894lm ~ 2825lm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240804-SPHWHAHDNF25YZR3D1
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
High brightness chip LED with reflector - SML-Z14FT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers