Win Source Part Number: 1240782-SPHWHAHDNF25
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC019D
Type: Chip On Board (COB)
Color: White, Cool
Package: Tray
Standard Package: 1,600
Current - Max: 970mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 540mA
Height: 1.50mm
Lens Type: Domed
CCT (K): 6500K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 150 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 17.00mm Dia
Dimension: 19.00mm L x 19.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1240782-SPHWHAHDNF25YZP3D1 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |
| LED Type | White; Multi-Colored; White, Cool |