Samsung Electronics Co., Ltd. Cob Led, 4000K, 2622Lm, 15.3W; Cob Colour Samsung SPHWHAHDNE25YZT3D3

Description
COB LED, 4000K, 2622LM, 15.3W; COB Colour:White; Color Rendering Index Max:80; Power Rating:15.3W; Luminous Flux @ Test:2622lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 4000K, 2622LM, 15.3W; COB Colour:White; Color Rendering Index Max:80; Power Rating:15.3W; Luminous Flux @ Test:2622lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 4000K, 2622Lm, 15.3W; Cob Colour Samsung - 97AC7975 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 4000K, 2622Lm, 15.3W; Cob Colour Samsung
97AC7975
Cob Led, 4000K, 2622Lm, 15.3W; Cob Colour Samsung 97AC7975
COB LED, 4000K, 2622LM, 15.3W; COB Colour:White; Color Rendering Index Max:80; Power Rating:15.3W; Luminous Flux @ Test:2622lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

COB LED, 4000K, 2622LM, 15.3W; COB Colour:White; Color Rendering Index Max:80; Power Rating:15.3W; Luminous Flux @ Test:2622lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7975
Product Name Cob Led, 4000K, 2622Lm, 15.3W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details