Samsung Electronics Co., Ltd. Cob Led, 3000K, 1939Lm, 12.2W; Cob Colour Samsung SPHWHAHDND27YZV3D3

Description
COB LED, 3000K, 1939LM, 12.2W; COB Colour:White; Color Rendering Index Max:90; Power Rating:12.2W; Luminous Flux @ Test:1939lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 3000K, 1939LM, 12.2W; COB Colour:White; Color Rendering Index Max:90; Power Rating:12.2W; Luminous Flux @ Test:1939lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 3000K, 1939Lm, 12.2W; Cob Colour Samsung - 97AC7974 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 3000K, 1939Lm, 12.2W; Cob Colour Samsung
97AC7974
Cob Led, 3000K, 1939Lm, 12.2W; Cob Colour Samsung 97AC7974
COB LED, 3000K, 1939LM, 12.2W; COB Colour:White; Color Rendering Index Max:90; Power Rating:12.2W; Luminous Flux @ Test:1939lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

COB LED, 3000K, 1939LM, 12.2W; COB Colour:White; Color Rendering Index Max:90; Power Rating:12.2W; Luminous Flux @ Test:1939lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7974
Product Name Cob Led, 3000K, 1939Lm, 12.2W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Super Nova 4 LED Module Red - MD-EL-SN4-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 800 milliwatts
View Details