Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNB27YZT3D2

Description
Win Source Part Number: 1241085-SPHWHAHDNB27 YZT3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC006D Gen2 Type: Chip On Board (COB) Color: White, Neutral Standard Package: 1,000 Current - Max: 460mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 180mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 140 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNB27 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 870lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1241085-SPHWHAHDNB27 YZT3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC006D Gen2 Type: Chip On Board (COB) Color: White, Neutral Standard Package: 1,000 Current - Max: 460mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 180mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 140 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNB27 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 870lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1241085-SPHWHAHDNB27YZT3D2
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1241085-SPHWHAHDNB27YZT3D2
Win Source Part Number: 1241085-SPHWHAHDNB27 YZT3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC006D Gen2 Type: Chip On Board (COB) Color: White, Neutral Standard Package: 1,000 Current - Max: 460mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 180mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 140 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNB27 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 870lm (Typ)

Win Source Part Number: 1241085-SPHWHAHDNB27YZT3D2
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC006D Gen2
Type: Chip On Board (COB)
Color: White, Neutral
Standard Package: 1,000
Current - Max: 460mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 180mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 4000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 140 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDNB27
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature: 870lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241085-SPHWHAHDNB27YZT3D2
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details