Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNA25YZR3D2

Description
Win Source Part Number: 1241152-SPHWHAHDNA25 YZR3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Gen2 Type: Chip On Board (COB) Color: White, Cool Standard Package: 1,000 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 5000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 165 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNA25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 513lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1241152-SPHWHAHDNA25 YZR3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Gen2 Type: Chip On Board (COB) Color: White, Cool Standard Package: 1,000 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 5000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 165 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNA25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 513lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1241152-SPHWHAHDNA25YZR3D2
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1241152-SPHWHAHDNA25YZR3D2
Win Source Part Number: 1241152-SPHWHAHDNA25 YZR3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Gen2 Type: Chip On Board (COB) Color: White, Cool Standard Package: 1,000 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 5000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 165 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNA25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 513lm (Typ)

Win Source Part Number: 1241152-SPHWHAHDNA25YZR3D2
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC003D Gen2
Type: Chip On Board (COB)
Color: White, Cool
Standard Package: 1,000
Current - Max: 230mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 90mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 5000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 165 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDNA25
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature: 513lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241152-SPHWHAHDNA25YZR3D2
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details