Samsung Semiconductor Division LED White Lighting SPHWH2L5N607YEW3A3

Description
LED LH502D WARM WHT 2700K 2020
Request a Quote Datasheet
Description
LED LH502D WARM WHT 2700K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N607YEW3A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D WARM WHT 2700K 2020

LED LH502D WARM WHT 2700K 2020

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L5N607YEW3A3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D WARM WHT 2700K 2020

LED LH502D WARM WHT 2700K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N607YEW3A3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details