ITW Electronic Component Solutions - Lumex Led, Hb, 0.11W, Green, Smd, Full Reel; Product Range Lumex SML-LXFP0603UPGCTR

Description
LED, HB, 0.11W, GREEN, SMD, FULL REEL; Product Range:-; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:130°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:15mA; Forward Voltage @ Test:3.2V RoHS Compliant: Yes
Datasheet
Description
LED, HB, 0.11W, GREEN, SMD, FULL REEL; Product Range:-; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:130°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:15mA; Forward Voltage @ Test:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, 0.11W, Green, Smd, Full Reel; Product Range Lumex - 23X5497 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, 0.11W, Green, Smd, Full Reel; Product Range Lumex
23X5497
Led, Hb, 0.11W, Green, Smd, Full Reel; Product Range Lumex 23X5497
LED, HB, 0.11W, GREEN, SMD, FULL REEL; Product Range:-; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:130°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:15mA; Forward Voltage @ Test:3.2V RoHS Compliant: Yes

LED, HB, 0.11W, GREEN, SMD, FULL REEL; Product Range:-; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:130°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:15mA; Forward Voltage @ Test:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23X5497
Product Name Led, Hb, 0.11W, Green, Smd, Full Reel; Product Range Lumex
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Mini-mold Chip LED - SML-D13DW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
PLCC-4 Tricolor Black Surface LED - ASMB-MTB1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
7 suppliers