Samsung Semiconductor Division LED White Lighting SPHWH2L5N607YEP5A3

Description
LED LH502D COOL WHITE 6500K 2020
Request a Quote Datasheet
Description
LED LH502D COOL WHITE 6500K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N607YEP5A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D COOL WHITE 6500K 2020

LED LH502D COOL WHITE 6500K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N607YEP5A3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1436-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details