ROHM Semiconductor USA, LLC LED Indication - Discrete SML012EC4TT86

Description
Green LED Indication - Discrete 3.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 3.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML012EC4TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML012EC4TT86TR-ND
LED Indication - Discrete 846-SML012EC4TT86TR-ND
Green LED Indication - Discrete 3.2V 1208 (3020 Metric)

Green LED Indication - Discrete 3.2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML012EC4TT86
896096-SML012EC4TT86
LED Indication - Discrete - SML012EC4TT86 896096-SML012EC4TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896096-SML012EC4TT86 Series: SML-01 Features: Green - LED Indication - Discrete 3.2V 1208 (3020 Metric) Package: Reel - TR Package: 1208 (3020 Metric) Mounting: Surface Mount Family Name: SML012 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML012EC4TT86U, 511-1508-6, 511-1508-1, 511-1508-2, SML012EC4TT86R, SML012EC4TT86T, SML012EC4TT86S

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896096-SML012EC4TT86
Series: SML-01
Features: Green - LED Indication - Discrete 3.2V 1208 (3020 Metric)
Package: Reel - TR
Package: 1208 (3020 Metric)
Mounting: Surface Mount
Family Name: SML012
Categories: Optoelectronics
Case / Package: 3020 (1208)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML012EC4TT86U, 511-1508-6, 511-1508-1, 511-1508-2, SML012EC4TT86R, SML012EC4TT86T, SML012EC4TT86S

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML012EC4TT86
Standard LEDs - SMD SML012EC4TT86
Standard LEDs - SMD 3X2MM 528NM GRN WTR CLR

Standard LEDs - SMD 3X2MM 528NM GRN WTR CLR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML012EC4TT86TR-ND 896096-SML012EC4TT86 SML012EC4TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML012EC4TT86 Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Green
Peak Wavelength 523 nm (5230 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0902BT1TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Indication - Discrete - XLM2MOK01W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details