Samsung Semiconductor Division LED White Lighting SPHWH2L5N605YEV3A3

Description
LED LH502D WARM WHT 3000K 2020
Request a Quote Datasheet
Description
LED LH502D WARM WHT 3000K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N605YEV3A3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D WARM WHT 3000K 2020

LED LH502D WARM WHT 3000K 2020

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L5N605YEV3A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D WARM WHT 3000K 2020

LED LH502D WARM WHT 3000K 2020

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L5N605YEV3A3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D WARM WHT 3000K 2020

LED LH502D WARM WHT 3000K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N605YEV3A3CT-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
LED Indication - Discrete - 1497-1161-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details