Samsung Semiconductor Division LED White Lighting SPHWH2L5N605YER3A3

Description
LED LH502D COOL WHITE 5000K 2020
Request a Quote Datasheet
Description
LED LH502D COOL WHITE 5000K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N605YER3A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D COOL WHITE 5000K 2020

LED LH502D COOL WHITE 5000K 2020

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L5N605YER3A3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D COOL WHITE 5000K 2020

LED LH502D COOL WHITE 5000K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N605YER3A3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
EXCELED™ series chip LED - SML-H12M8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details