Samsung Semiconductor Division LED White Lighting SPHWH2L5N605YEQ3A3

Description
LED LH502D COOL WHITE 5700K 2020
Request a Quote Datasheet
Description
LED LH502D COOL WHITE 5700K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N605YEQ3A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D COOL WHITE 5700K 2020

LED LH502D COOL WHITE 5700K 2020

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L5N605YEQ3A3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D COOL WHITE 5700K 2020

LED LH502D COOL WHITE 5700K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N605YEQ3A3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QYBC-NHJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 160 degrees
View Details